Hisense logo

Hisense LHD32D33SEU hospitality TV 81,3 cm (32") HD Black 12 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70845
Info modified on:
10 Aug 2024, 07:27:54
Short summary description Hisense LHD32D33SEU hospitality TV 81,3 cm (32") HD Black 12 W:

Hisense LHD32D33SEU, 81,3 cm (32"), HD, 1366 x 768 pixels, 16:9, 3000:1, 8 ms

Long summary description Hisense LHD32D33SEU hospitality TV 81,3 cm (32") HD Black 12 W:

Hisense LHD32D33SEU. Display diagonal: 81,3 cm (32"), HD type: HD, Display resolution: 1366 x 768 pixels. Product colour: Black, Panel mounting interface: 100 x 100 mm. Video formats supported: AVI, H.263, H.264, MKV, MP4, MPEG1, MPEG2, MPEG4, Audio formats supported: AAC, M4A, MP3, WMA, Teletext: 1000 pages. RMS rated power: 12 W, Audio decoders: Dolby Digital, Dolby Digital Plus. Power consumption (standby): 0,5 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.