Hisense HE65K5510UWTS, 165,1 cm (65"), 4K Ultra HD, 3840 x 2160 pixels, LED, 16:9, 4000:1
Hisense HE65K5510UWTS. Display diagonal: 165,1 cm (65"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Black, Silver, Panel mounting interface: 400 x 400 mm. Video formats supported: 3GP, AVI, FLV, MKV, MP4, MPEG, MPG, RM, TS, VOB, VRO, WEBM, Audio formats supported: FLAC, MP2, MP3, MP4, OGG, WMA, WMV, Teletext: 899 pages. RMS rated power: 30 W, Audio decoders: Dolby Digital, Dolby MS10. Power consumption (typical): 115 W, Power consumption (standby): 0,5 W, AC input voltage: 220 - 240 V