Hisense logo

Hisense U7B H55U7BUK TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30057
Info modified on:
10 Aug 2024, 10:39:26
Short summary description Hisense U7B H55U7BUK TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver:

Hisense U7B H55U7BUK, 139,7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Hisense U7B H55U7BUK TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver:

Hisense U7B H55U7BUK. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: SMR (Smart Motion Rate) 100 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.