Hisense logo

Hisense H55M6600 hospitality TV 139,7 cm (55") 4K Ultra HD Smart TV Silver 20 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28350
Info modified on:
14 Mar 2024, 19:40:42
Short summary description Hisense H55M6600 hospitality TV 139,7 cm (55") 4K Ultra HD Smart TV Silver 20 W:

Hisense H55M6600, 139,7 cm (55"), 4K Ultra HD, 3840 x 2160 pixels, LED, 16:9, Curved

Long summary description Hisense H55M6600 hospitality TV 139,7 cm (55") 4K Ultra HD Smart TV Silver 20 W:

Hisense H55M6600. Display diagonal: 139,7 cm (55"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Silver, Panel mounting interface: 200 x 200 mm. Backlight dimming technology: Local Dimming, Video formats supported: 3GP, FLV, MKV, MOV, MP4, MPEG, MPG, RM, VOB, VRO, WEBM, WMV, Audio formats supported: AAC, FLAC, MP2, MP4, WAV, WMA. RMS rated power: 20 W. Power consumption (typical): 108 W, Power consumption (standby): 0,5 W, AC input voltage: 220 - 240 V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.