Hisense logo

Hisense H32N2100S hospitality TV 81,3 cm (32") HD Black 12 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74871
Info modified on:
11 Oct 2024, 14:19:40
Short summary description Hisense H32N2100S hospitality TV 81,3 cm (32") HD Black 12 W:

Hisense H32N2100S, 81,3 cm (32"), HD, 1366 x 768 pixels, LED, 16:9, Direct-LED

Long summary description Hisense H32N2100S hospitality TV 81,3 cm (32") HD Black 12 W:

Hisense H32N2100S. Display diagonal: 81,3 cm (32"), HD type: HD, Display resolution: 1366 x 768 pixels. Product colour: Black, Panel mounting interface: 200 x 200 mm. Video formats supported: AVI, DAT, MKV, MOV, MPG, TS, VOB, Audio formats supported: AAC, M4A, MP3, WMA. RMS rated power: 12 W, Audio decoders: Dolby Digital, Dolby Digital AC3. Power consumption (typical): 29 W, Power consumption (standby): 0,5 W, AC input voltage: 100 - 240 V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.