Hisense logo

Hisense LTDN50K220WSEU 127 cm (50") Full HD Smart TV Black 20 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63070
Info modified on:
19 Feb 2024, 06:48:02
Short summary description Hisense LTDN50K220WSEU 127 cm (50") Full HD Smart TV Black 20 W:

Hisense LTDN50K220WSEU, 127 cm (50"), Full HD, 1920 x 1080 pixels, LED, 16:9, Flat

Long summary description Hisense LTDN50K220WSEU 127 cm (50") Full HD Smart TV Black 20 W:

Hisense LTDN50K220WSEU. Display diagonal: 127 cm (50"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, Panel mounting interface: 400 x 200 mm. Video formats supported: ASF, AVI, DIVX, FLV, H.264, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, RM, TS, VC-1, VOB, Audio formats supported: AC3, MP3, WMA, Teletext: 1000 pages. RMS rated power: 20 W, Audio decoders: Dolby Digital, Dolby Digital Plus. Power consumption (typical): 120 W, Power consumption (standby): 0,5 W, AC input voltage: 220 - 240 V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.