Hasbro Super Soaker Floodinator, Toy blaster, Blue, Green, Orange, White, 6 yr(s)
Hasbro Super Soaker Floodinator. Product type: Toy blaster, Product colour: Blue, Green, Orange, White, Water tank type: Built-in, Water stream: 11,5 m, Recommended age (min): 6 yr(s)