Hannspree logo

Hannspree HANNSpad 133 Titan 2 Rockchip 16 GB 33,8 cm (13.3") 2 GB Wi-Fi 4 (802.11n) Android 5.1 Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
189175
Info modified on:
30 Sept 2024, 14:23:07
End of life date:
27 Sept 2024
Short summary description Hannspree HANNSpad 133 Titan 2 Rockchip 16 GB 33,8 cm (13.3") 2 GB Wi-Fi 4 (802.11n) Android 5.1 Black:

Hannspree HANNSpad 133 Titan 2, 33,8 cm (13.3"), 1920 x 1080 pixels, 16 GB, 2 GB, Android 5.1, Black

Long summary description Hannspree HANNSpad 133 Titan 2 Rockchip 16 GB 33,8 cm (13.3") 2 GB Wi-Fi 4 (802.11n) Android 5.1 Black:

Hannspree HANNSpad 133 Titan 2. Display diagonal: 33,8 cm (13.3"), Display resolution: 1920 x 1080 pixels. Internal storage capacity: 16 GB. Processor frequency: 1,5 GHz, Processor family: Rockchip, Processor model: RK3368. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 1,06 kg. Operating system installed: Android 5.1. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.