Hannspree logo

Hannspree XV-S SD8073MR digital photo frame Blue 20,3 cm (8")

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61787
Info modified on:
30 Sept 2024, 14:23:34
End of life date:
27 Sept 2024
Short summary description Hannspree XV-S SD8073MR digital photo frame Blue 20,3 cm (8"):

Hannspree XV-S SD8073MR, 20,3 cm (8"), 800 x 480 pixels, LCD, 500:1, 160°, 160°

Long summary description Hannspree XV-S SD8073MR digital photo frame Blue 20,3 cm (8"):

Hannspree XV-S SD8073MR. Display diagonal: 20,3 cm (8"), Display resolution: 800 x 480 pixels, Display: LCD. Product colour: Blue. Power requirements: AC Input 100 - 240 V; DC Output 12 V/1 A. Additional accessories: Power Adapter, User‘s Manual, Warranty & Service Manual, Warranty Card, Remote Control &...

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.