Hannspree Hanns.G HL249DPB, 59,9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black
Hannspree Hanns.G HL249DPB. Display diagonal: 59,9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black