Hannspree logo

Hannspree Hanns.G HL196DBB8 computer monitor 48,3 cm (19") 1280 x 1024 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36140
Info modified on:
30 Sept 2024, 14:23:31
End of life date:
27 Sept 2024
Short summary description Hannspree Hanns.G HL196DBB8 computer monitor 48,3 cm (19") 1280 x 1024 pixels Black:

Hannspree Hanns.G HL196DBB8, 48,3 cm (19"), 1280 x 1024 pixels, 5 ms, Black

Long summary description Hannspree Hanns.G HL196DBB8 computer monitor 48,3 cm (19") 1280 x 1024 pixels Black:

Hannspree Hanns.G HL196DBB8. Display diagonal: 48,3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.