Hannspree logo

Hannspree HG01 navigator Handheld Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110059
Info modified on:
30 Sept 2024, 14:23:13
End of life date:
27 Sept 2024
Short summary description Hannspree HG01 navigator Handheld Silver:

Hannspree HG01, 480 x 272 pixels, 250 cd/m², 16.78 million colours, 16:9, 400 MHz, Windows CE 5.0

Long summary description Hannspree HG01 navigator Handheld Silver:

Hannspree HG01. Display resolution: 480 x 272 pixels, Display brightness: 250 cd/m², Display number of colours: 16.78 million colours. Processor frequency: 400 MHz, Operating system installed: Windows CE 5.0. Form factor: Handheld, Product colour: Silver. Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 8 h. GPS receiver: SiRF Star III, Internal memory: 64 MB, Interface: USB 1.1

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.