Hannspree logo

Hannspree Hanns.G HA 195 HPR LED display 47 cm (18.5") 1366 x 768 pixels WXGA LCD Red, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106166
Info modified on:
30 Sept 2024, 14:23:13
End of life date:
27 Sept 2024
Short summary description Hannspree Hanns.G HA 195 HPR LED display 47 cm (18.5") 1366 x 768 pixels WXGA LCD Red, White:

Hannspree Hanns.G HA 195 HPR, 47 cm (18.5"), 1366 x 768 pixels, WXGA, LCD, 5 ms, Red, White

Long summary description Hannspree Hanns.G HA 195 HPR LED display 47 cm (18.5") 1366 x 768 pixels WXGA LCD Red, White:

Hannspree Hanns.G HA 195 HPR. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, HD type: WXGA, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Red, White

Reasons to buy
The Story
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.