Hannspree CT23BH0B, 58,4 cm (23"), Full HD, 1 GB, 8 GB, Android 4.4, Black
Hannspree CT23BH0B. Product type: All-in-One PC. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor frequency: 1,6 GHz. Internal memory: 1 GB. Total storage capacity: 8 GB, Storage media: Flash. Operating system installed: Android 4.4. Product colour: Black