Haier logo

Haier LET29C800H hospitality TV 73,7 cm (29") HD 220 cd/m² Black 16 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56822
Info modified on:
23 Nov 2024, 16:03:48
Short summary description Haier LET29C800H hospitality TV 73,7 cm (29") HD 220 cd/m² Black 16 W:

Haier LET29C800H, 73,7 cm (29"), HD, 1366 x 768 pixels, LED, 16:9, 220 cd/m²

Long summary description Haier LET29C800H hospitality TV 73,7 cm (29") HD 220 cd/m² Black 16 W:

Haier LET29C800H. Display diagonal: 73,7 cm (29"), HD type: HD, Display resolution: 1366 x 768 pixels. Product colour: Black, Panel mounting interface: 200 x 100 mm. RMS rated power: 16 W, Audio system: NICAM. Power consumption (standby): 0,5 W, AC input voltage: 150 - 240 V. Width (with stand): 667 mm, Depth (with stand): 200 mm, Height (with stand): 448 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.