Haier logo

Haier LE50M600CF TV 127 cm (50") Full HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57048
Info modified on:
17 Oct 2024, 17:52:27
Short summary description Haier LE50M600CF TV 127 cm (50") Full HD Black:

Haier LE50M600CF, 127 cm (50"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, TNT, Black

Long summary description Haier LE50M600CF TV 127 cm (50") Full HD Black:

Haier LE50M600CF. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Edge-LED, Motion interpolation technology: Fast Refresh Rate (F2R) 200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, TNT. Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.