Haier logo

Haier LE32B7000C TV 81,3 cm (32") HD Black 350 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103811
Info modified on:
17 Oct 2024, 17:47:46
Short summary description Haier LE32B7000C TV 81,3 cm (32") HD Black 350 cd/m²:

Haier LE32B7000C, 81,3 cm (32"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, Black

Long summary description Haier LE32B7000C TV 81,3 cm (32") HD Black 350 cd/m²:

Haier LE32B7000C. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Display brightness: 350 cd/m², Response time: 6,5 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.