Haier logo

Haier HW80-1403D washing machine Front-load 8 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48688
Info modified on:
29 Dec 2021, 17:08:48
Short summary description Haier HW80-1403D washing machine Front-load 8 kg 1400 RPM White:

Haier HW80-1403D, Front-load, 8 kg, B, 71 dB, 1400 RPM, 185 kWh

Long summary description Haier HW80-1403D washing machine Front-load 8 kg 1400 RPM White:

Haier HW80-1403D. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: B, Noise level (spin): 71 dB. Washing class: A. Noise level (wash): 56 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 185 kWh, Annual water consumption washing: 9309 L. Product colour: White. Width: 595 mm, Depth: 600 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.