Haier logo

Haier HRFZ-250DAA fridge-freezer Freestanding 212 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85655
Info modified on:
27 May 2024, 12:10:30
Short summary description Haier HRFZ-250DAA fridge-freezer Freestanding 212 L White:

Haier HRFZ-250DAA, 212 L, 42 dB, White

Long summary description Haier HRFZ-250DAA fridge-freezer Freestanding 212 L White:

Haier HRFZ-250DAA. Total net capacity: 212 L. Door hinge: Right. Noise level: 42 dB. Fridge net capacity: 171 L, Fridge number of shelves/baskets: 4. Freezer net capacity: 41 L. Annual energy consumption: 212 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.