Haier UP 60 Series 7 H3F-280WSAAU1, 285 L, 19 kg/24h, T, No Frost system, F, White
Haier UP 60 Series 7 H3F-280WSAAU1. Freezer net capacity: 285 L, Climate class: T, Freezing capacity: 19 kg/24h, Storage time during power failure: 13 h, Star rating: 4*, No Frost system. Door hinge: Right. Lamp type: LED. Energy efficiency class: F, Annual energy consumption: 300 kWh. Product colour: White