Haier logo

Haier SBS 90 Serie 5 HSW59F18EIPT side-by-side refrigerator Freestanding 601 L E Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35656
Info modified on:
10 Jun 2025, 01:12:36
Short summary description Haier SBS 90 Serie 5 HSW59F18EIPT side-by-side refrigerator Freestanding 601 L E Black:

Haier SBS 90 Serie 5 HSW59F18EIPT, Freestanding, American door, Black, On door, Glass, Silver frame

Long summary description Haier SBS 90 Serie 5 HSW59F18EIPT side-by-side refrigerator Freestanding 601 L E Black:

Haier SBS 90 Serie 5 HSW59F18EIPT. Appliance placement: Freestanding, Product design: American door, Product colour: Black. Total net capacity: 601 L, Climate class: T, Noise emission class: C. Fridge net capacity: 391 L, Lamp type: LED. Freezer net capacity: 210 L, Freezing capacity: 12 kg/24h, Storage time during power failure: 5 h. Apps supported: hOn

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.