Haier logo

Haier Serie 636 HW80-B14636 washing machine Front-load 8 kg 1400 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128973
Info modified on:
27 May 2024, 14:28:06
Short summary description Haier Serie 636 HW80-B14636 washing machine Front-load 8 kg 1400 RPM White:

Haier Serie 636 HW80-B14636, Front-load, 8 kg, B, 67 dB, 1400 RPM, 97 kWh

Long summary description Haier Serie 636 HW80-B14636 washing machine Front-load 8 kg 1400 RPM White:

Haier Serie 636 HW80-B14636. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: B, Noise level (spin): 67 dB. Washing class: A. Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 97 kWh, Annual water consumption washing: 11500 L. Product colour: White. Width: 595 mm, Depth: 550 mm, Height: 850 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.