Grundig logo

Grundig 55 GFB 6625 139,7 cm (55") Full HD Smart TV Black, Grey 40 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82821
Info modified on:
07 Oct 2024, 12:39:23
Short summary description Grundig 55 GFB 6625 139,7 cm (55") Full HD Smart TV Black, Grey 40 W:

Grundig 55 GFB 6625, 139,7 cm (55"), Full HD, 1920 x 1080 pixels, LED, 16:9, Flat

Long summary description Grundig 55 GFB 6625 139,7 cm (55") Full HD Smart TV Black, Grey 40 W:

Grundig 55 GFB 6625. Display diagonal: 139,7 cm (55"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, Grey, Panel mounting interface: 400 x 200 mm. RMS rated power: 40 W, Audio decoders: DTS 2.0. Power consumption (typical): 84 W, Power consumption (standby): 0,5 W, AC input voltage: 220 - 240 V. Width (with stand): 1244 mm, Depth (with stand): 242 mm, Height (with stand): 779 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.