Grundig 39 VLE 931 BL, 99,1 cm (39"), 1920 x 1080 pixels, Full HD, LED, Smart TV, Black
Grundig 39 VLE 931 BL. Display diagonal: 99,1 cm (39"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Smart TV. Motion interpolation technology: PPR (Picture Perfection Rate) 200 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Ethernet LAN. Product colour: Black