Grundig logo

Grundig Hamburg 37 VLC 8140 S 94 cm (37") Full HD Black

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56512
Info modified on:
02 Mar 2021, 09:39:20
Short summary description Grundig Hamburg 37 VLC 8140 S 94 cm (37") Full HD Black:

Grundig Hamburg 37 VLC 8140 S, 94 cm (37"), 1920 x 1080 pixels, Full HD, LCD, DMB-T, DVB-C, DVB-S2, Black

Long summary description Grundig Hamburg 37 VLC 8140 S 94 cm (37") Full HD Black:

Grundig Hamburg 37 VLC 8140 S. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 6 ms. Digital signal format system: DMB-T, DVB-C, DVB-S2. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.