Grundig TR 2200 DAB+, Portable, DAB+, FM, 5 W, LCD, 3.5 mm, Wood
Grundig TR 2200 DAB+. Radio type: Portable, Supported radio bands: DAB+, FM. RMS rated power: 5 W. Display type: LCD. Headphone connectivity: 3.5 mm. Product colour: Wood