Grundig logo

Grundig Music 71 RP 6901 PLL Portable Digital Black

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72975
Info modified on:
27 Oct 2022, 09:51:57
Short summary description Grundig Music 71 RP 6901 PLL Portable Digital Black:

Grundig Music 71 RP 6901 PLL, Portable, Digital, FM, LW, MW, SW, PTY, RT, 10 cm, LCD

Long summary description Grundig Music 71 RP 6901 PLL Portable Digital Black:

Grundig Music 71 RP 6901 PLL. Radio type: Portable, Tuner type: Digital, Supported radio bands: FM, LW, MW, SW. Driver unit: 10 cm. Display type: LCD. Headphone connectivity: 3.5 mm. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.