Grundig Sonoclock 490, Clock, Digital, FM, 88 - 108 MHz, 1 W, LED
Grundig Sonoclock 490. Radio type: Clock, Tuner type: Digital, Supported radio bands: FM. RMS rated power: 1 W. Display type: LED. Product colour: Black, White, Volume control: Rotary. Battery voltage: 9 V