Grundig logo

Grundig GCI-K1527V security camera Dome IP security camera Outdoor 1920 x 1080 pixels Wall

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71895
Info modified on:
10 Aug 2024, 08:04:07
Short summary description Grundig GCI-K1527V security camera Dome IP security camera Outdoor 1920 x 1080 pixels Wall:

Grundig GCI-K1527V, IP security camera, Outdoor, Wired, Sony Xarina, CE, FCC, Wall

Long summary description Grundig GCI-K1527V security camera Dome IP security camera Outdoor 1920 x 1080 pixels Wall:

Grundig GCI-K1527V. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired. Mounting type: Wall, Product colour: White, Form factor: Dome. Lens viewing angle, horizontal: 93°, Lens viewing angle, vertical: 32°, White balance: ATW, Auto, Indoor, Manual, Outdoor. Sensor type: Exmor, Optical sensor size: 25,4 / 2,8 mm (1 / 2.8"). Digital zoom: 16x, Focal length range: 3 - 10.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.