Grundig logo

Grundig 40" VLE 8160 SL 101,6 cm (40") Full HD Wi-Fi Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33493
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Grundig 40" VLE 8160 SL 101,6 cm (40") Full HD Wi-Fi Silver:

Grundig 40" VLE 8160 SL, 101,6 cm (40"), 1920 x 1080 pixels, Full HD, 3D, Wi-Fi, Silver

Long summary description Grundig 40" VLE 8160 SL 101,6 cm (40") Full HD Wi-Fi Silver:

Grundig 40" VLE 8160 SL. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. LED backlighting type: Edge-LED, Motion interpolation technology: PPR (Picture Perfection Rate) 400 Hz, Response time: 6 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.