Grundig logo

Grundig Fine Arts 40 S WEB 101,6 cm (40") Full HD Black 450 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22563
Info modified on:
17 Oct 2024, 07:49:44
Short summary description Grundig Fine Arts 40 S WEB 101,6 cm (40") Full HD Black 450 cd/m²:

Grundig Fine Arts 40 S WEB, 101,6 cm (40"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-S, DVB-T, Black

Long summary description Grundig Fine Arts 40 S WEB 101,6 cm (40") Full HD Black 450 cd/m²:

Grundig Fine Arts 40 S WEB. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Motion interpolation technology: PPR (Picture Perfection Rate) 100 Hz, Display brightness: 450 cd/m², Response time: 6 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-T. Ethernet LAN. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.