Grundig logo

Grundig 37 VLC 6020 C 94 cm (37") Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75059
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Grundig 37 VLC 6020 C 94 cm (37") Full HD Black:

Grundig 37 VLC 6020 C, 94 cm (37"), 1920 x 1080 pixels, Full HD, LCD, DVB-C, DVB-T, Black

Long summary description Grundig 37 VLC 6020 C 94 cm (37") Full HD Black:

Grundig 37 VLC 6020 C. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.