Grundig logo

Grundig VISION 2 19-2930 T DVD LCD-TV 48,3 cm (19") HD Black 250 cd/m²

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134339
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Grundig VISION 2 19-2930 T DVD LCD-TV 48,3 cm (19") HD Black 250 cd/m²:

Grundig VISION 2 19-2930 T DVD LCD-TV, 48,3 cm (19"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Grundig VISION 2 19-2930 T DVD LCD-TV 48,3 cm (19") HD Black 250 cd/m²:

Grundig VISION 2 19-2930 T DVD LCD-TV. Display diagonal: 48,3 cm (19"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 250 cd/m², Response time: 5 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Product colour: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.