Grundig logo

Grundig CMS 1050 BT DAB+ home audio system Home audio micro system 30 W Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67854
Info modified on:
14 Mar 2024, 17:08:14
Short summary description Grundig CMS 1050 BT DAB+ home audio system Home audio micro system 30 W Black, Silver:

Grundig CMS 1050 BT DAB+, Home audio micro system, Black, Silver, 30 W, DAB+, FM, PLL, MP3, WMA, CD, CD-R, CD-RW

Long summary description Grundig CMS 1050 BT DAB+ home audio system Home audio micro system 30 W Black, Silver:

Grundig CMS 1050 BT DAB+. Type: Home audio micro system, Product colour: Black, Silver. RMS rated power: 30 W. Supported radio bands: DAB+, FM, PLL. Audio formats supported: MP3, WMA, Disc types supported: CD, CD-R, CD-RW. Power source: AC, Input voltage: 220-240 V, Input frequency: 50 - 60 Hz

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.