Grundig logo

Grundig 48 VLE 7422 WL TV 121,9 cm (48") Full HD Smart TV White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70274
Info modified on:
17 Oct 2024, 08:08:05
Short summary description Grundig 48 VLE 7422 WL TV 121,9 cm (48") Full HD Smart TV White:

Grundig 48 VLE 7422 WL, 121,9 cm (48"), 1920 x 1080 pixels, Full HD, LED, Smart TV, White

Long summary description Grundig 48 VLE 7422 WL TV 121,9 cm (48") Full HD Smart TV White:

Grundig 48 VLE 7422 WL. Display diagonal: 121,9 cm (48"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: PPR (Picture Perfection Rate) 200 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Ethernet LAN. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.