Grundig logo

Grundig Lenaro 32 LXW 82-8720 81,3 cm (32") HD Silver 450 cd/m²

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38561
Info modified on:
02 Dec 2020, 14:41:53
Short summary description Grundig Lenaro 32 LXW 82-8720 81,3 cm (32") HD Silver 450 cd/m²:

Grundig Lenaro 32 LXW 82-8720, 81,3 cm (32"), 1366 x 768 pixels, HD, LCD, Silver

Long summary description Grundig Lenaro 32 LXW 82-8720 81,3 cm (32") HD Silver 450 cd/m²:

Grundig Lenaro 32 LXW 82-8720. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 9 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.