Grundig logo

Grundig 32GEH6600B TV 81,3 cm (32") HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64927
Info modified on:
27 May 2024, 15:05:21
Short summary description Grundig 32GEH6600B TV 81,3 cm (32") HD Smart TV Wi-Fi Black:

Grundig 32GEH6600B, 81,3 cm (32"), 1366 x 768 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Grundig 32GEH6600B TV 81,3 cm (32") HD Smart TV Wi-Fi Black:

Grundig 32GEH6600B. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat. Smart TV. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.