Grundig Vision 2 16-2830 T, 40,6 cm (16"), HD, 1366 x 768 pixels, 16:9, 250 cd/m², 400:1
Grundig Vision 2 16-2830 T. Display diagonal: 40,6 cm (16"), HD type: HD, Display resolution: 1366 x 768 pixels. Product colour: Black, Silver, Panel mounting interface: 100 x 100 mm. Teletext: 10 pages. RMS rated power: 8 W. Power consumption (typical): 25 W, Power consumption (standby): 1 W, AC input voltage: 230 V