GIGABYTE logo

GIGABYTE Z790 UD motherboard Intel Z790 Express LGA 1700 ATX

Data-sheet quality:
created/standardized by Icecat
Product views:
156242
Info modified on:
30 Oct 2024, 13:02:09
Short summary description GIGABYTE Z790 UD motherboard Intel Z790 Express LGA 1700 ATX:

GIGABYTE Z790 UD, Intel, LGA 1700, Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9,..., LGA 1700, 192 GB, DDR5-SDRAM

Long summary description GIGABYTE Z790 UD motherboard Intel Z790 Express LGA 1700 ATX:

GIGABYTE Z790 UD. Processor manufacturer: Intel, Processor socket: LGA 1700, Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9,.... Supported memory types: DDR5-SDRAM, Maximum internal memory: 192 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Parallel processing technology support: Crossfire, Maximum resolution: 4096 x 2304 pixels. USB connector type: USB Type-A, USB Type-C

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.