GIGABYTE logo

GIGABYTE Z590 D motherboard Intel Z590 LGA 1200 (Socket H5) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91464
Info modified on:
30 Oct 2024, 13:03:52
Short summary description GIGABYTE Z590 D motherboard Intel Z590 LGA 1200 (Socket H5) ATX:

GIGABYTE Z590 D, Intel, LGA 1200 (Socket H5), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®, LGA 1200 (Socket H5), DDR4-SDRAM, 128 GB

Long summary description GIGABYTE Z590 D motherboard Intel Z590 LGA 1200 (Socket H5) ATX:

GIGABYTE Z590 D. Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, Quad-GPU CrossFireX, Maximum resolution: 4096 x 2304 pixels. USB connector type: USB Type-A

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.