GIGABYTE logo

GIGABYTE R163-SG2-AAC1 server barebone Intel C741 LGA 4677 (Socket E) Rack (1U)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
549
Info modified on:
21 Aug 2024, 12:29:22
Short summary description GIGABYTE R163-SG2-AAC1 server barebone Intel C741 LGA 4677 (Socket E) Rack (1U):

GIGABYTE R163-SG2-AAC1, Intel C741, LGA 4677 (Socket E), Intel, Intel, DDR4-SDRAM, 256GB

Long summary description GIGABYTE R163-SG2-AAC1 server barebone Intel C741 LGA 4677 (Socket E) Rack (1U):

GIGABYTE R163-SG2-AAC1. Motherboard chipset: Intel C741, Processor socket: LGA 4677 (Socket E), Processor manufacturer: Intel. Supported memory types: DDR4-SDRAM, Supported DIMM module capacities: 256GB, Supported RDIMM clock speeds: 4800 MHz. Storage drive sizes supported: 2.5,M.2. On-board graphics card model: Aspeed AST2500. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.