GIGABYTE logo

GIGABYTE GA-H55-UD3H Intel® H55 LGA 1156 (Socket H) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158788
Info modified on:
30 Oct 2024, 13:07:58
Short summary description GIGABYTE GA-H55-UD3H Intel® H55 LGA 1156 (Socket H) ATX:

GIGABYTE GA-H55-UD3H, Intel, LGA 1156 (Socket H), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 16 GB, Dual-channel, 1.5 V

Long summary description GIGABYTE GA-H55-UD3H Intel® H55 LGA 1156 (Socket H) ATX:

GIGABYTE GA-H55-UD3H. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Maximum internal memory: 16 GB, Memory channels: Dual-channel, Memory voltage: 1.5 V. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: 10/100/1000 Mbit. Motherboard form factor: ATX, Motherboard chipset: Intel® H55, Audio output channels: 7.1 channels. BIOS type: AWARD, BIOS memory size: 128 Mbit, ACPI version: 1.0b

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.