GIGABYTE logo

GIGABYTE H310M H 2.0 (rev. 1.0) LGA 1151 (Socket H4) micro ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46897
Info modified on:
30 Oct 2024, 13:05:20
Short summary description GIGABYTE H310M H 2.0 (rev. 1.0) LGA 1151 (Socket H4) micro ATX:

GIGABYTE H310M H 2.0 (rev. 1.0), Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®, DDR4-SDRAM, 32 GB, DIMM

Long summary description GIGABYTE H310M H 2.0 (rev. 1.0) LGA 1151 (Socket H4) micro ATX:

GIGABYTE H310M H 2.0 (rev. 1.0). Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, Supported storage drive types: HDD & SSD. Graphics card family: Intel, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8118AS

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.