GIGABYTE logo

GIGABYTE GeForce 7950 GT NVIDIA GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25138
Info modified on:
18 Jan 2024, 17:32:01
Short summary description GIGABYTE GeForce 7950 GT NVIDIA GDDR3:

GIGABYTE GeForce 7950 GT, GDDR3, 256 bit, 2560 x 1600 pixels, PCI Express x1

Long summary description GIGABYTE GeForce 7950 GT NVIDIA GDDR3:

GIGABYTE GeForce 7950 GT. Graphics processor family: NVIDIA. Graphics card memory type: GDDR3, Memory bus: 256 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0c, OpenGL version: 2.0. Interface type: PCI Express x1. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.