GIGABYTE logo

GIGABYTE GV-NX72G512P2 graphics card NVIDIA GeForce 7200 GS GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148772
Info modified on:
22 Aug 2019, 15:09:34
Short summary description GIGABYTE GV-NX72G512P2 graphics card NVIDIA GeForce 7200 GS GDDR2:

GIGABYTE GV-NX72G512P2, GeForce 7200 GS, GDDR2, 64 bit, 2560 x 1600 pixels, PCI Express x1

Long summary description GIGABYTE GV-NX72G512P2 graphics card NVIDIA GeForce 7200 GS GDDR2:

GIGABYTE GV-NX72G512P2. Graphics processor family: NVIDIA, Graphics processor: GeForce 7200 GS. Graphics card memory type: GDDR2, Memory bus: 64 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0c, OpenGL version: 2.0, Dual Link DVI. Interface type: PCI Express x1. Cooling type: Passive

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.