GIGABYTE logo

GIGABYTE GV-N660OC-2GD graphics card NVIDIA GeForce GTX 660 2 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163487
Info modified on:
02 Sept 2024, 20:29:02
Short summary description GIGABYTE GV-N660OC-2GD graphics card NVIDIA GeForce GTX 660 2 GB GDDR5:

GIGABYTE GV-N660OC-2GD, GeForce GTX 660, 2 GB, GDDR5, 192 bit, 6008 MHz, PCI Express 3.0

Long summary description GIGABYTE GV-N660OC-2GD graphics card NVIDIA GeForce GTX 660 2 GB GDDR5:

GIGABYTE GV-N660OC-2GD. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 660, Processor frequency: 1033 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 192 bit, Memory clock speed: 6008 MHz. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.