GIGABYTE logo

GIGABYTE GV-N460OC-1GI graphics card NVIDIA GeForce GTX 460 1 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125342
Info modified on:
22 Aug 2019, 12:07:15
Short summary description GIGABYTE GV-N460OC-1GI graphics card NVIDIA GeForce GTX 460 1 GB GDDR5:

GIGABYTE GV-N460OC-1GI, GeForce GTX 460, 1 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description GIGABYTE GV-N460OC-1GI graphics card NVIDIA GeForce GTX 460 1 GB GDDR5:

GIGABYTE GV-N460OC-1GI. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 460, Processor frequency: 715 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 3600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.0, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.