GIGABYTE logo

GIGABYTE GV-N275UD-896H graphics card GeForce GTX 275 GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64498
Info modified on:
24 Feb 2020, 09:42:43
Short summary description GIGABYTE GV-N275UD-896H graphics card GeForce GTX 275 GDDR3:

GIGABYTE GV-N275UD-896H, GeForce GTX 275, GDDR3, 448 bit, 2400 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description GIGABYTE GV-N275UD-896H graphics card GeForce GTX 275 GDDR3:

GIGABYTE GV-N275UD-896H. Graphics processor: GeForce GTX 275, Processor frequency: 633 MHz. Graphics card memory type: GDDR3, Memory bus: 448 bit, Memory clock speed: 2400 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.