GIGABYTE AP750GM, 750 W, 100 - 240 V, 47 - 63 Hz, 10 A, Active, 120 W
GIGABYTE AP750GM. Total power: 750 W, AC input voltage: 100 - 240 V, AC input frequency: 47 - 63 Hz. Motherboard power connector: 20+4 pin ATX, Motherboard power cable length: 65 cm, SATA power cable length: 550,650,750 mm. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Gold. Product colour: Black, Cooling type: Active, Fan diameter: 13,5 cm. Width: 150 mm, Depth: 160 mm, Height: 86 mm