GIGABYTE Tegra Note 7, 17,8 cm (7"), 1200 x 800 pixels, 16 GB, 1 GB, Android, Black
GIGABYTE Tegra Note 7. Display diagonal: 17,8 cm (7"), Display resolution: 1200 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1,8 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 4. Internal memory: 1 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 320 g. Operating system installed: Android. Product colour: Black